Vishay Intertechnology, Inc. RES 273 OHM 1W 1% AXIAL CMF60273R00FKR6

Description
RES 273ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 273ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 273 OHM 1W 1% AXIAL - CMF60273R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 273 OHM 1W 1% AXIAL
CMF60273R00FKR6
RES 273 OHM 1W 1% AXIAL CMF60273R00FKR6
RES 273ohm 1W 1% AXIAL

RES 273ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60273R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60273R00FKR6-ND
Through Hole Resistors CMF60273R00FKR6-ND
273 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

273 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 273 Ohm, +/1 Percent, 100 Ppm Vishay - 42C0749 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 273 Ohm, +/1 Percent, 100 Ppm Vishay
42C0749
Cmf60, 273 Ohm, +/1 Percent, 100 Ppm Vishay 42C0749
CMF60, 273 Ohm, +/- 1 Percent, 100 ppm

CMF60, 273 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60273R00FKR6 CMF60273R00FKR6-ND 42C0749
Product Name RES 273 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 273 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 273 ohms 273 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details