Vishay Intertechnology, Inc. Through Hole Resistors CMF60273R00FKEK

Description
273 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
273 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60273R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60273R00FKEK-ND
Through Hole Resistors CMF60273R00FKEK-ND
273 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

273 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 273 OHM 1W 1% AXIAL - CMF60273R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 273 OHM 1W 1% AXIAL
CMF60273R00FKEK
RES 273 OHM 1W 1% AXIAL CMF60273R00FKEK
RES 273ohm 1W 1% AXIAL

RES 273ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60273R00FKEK-ND CMF60273R00FKEK
Product Name Through Hole Resistors RES 273 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 273 ohms 273 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details