Vishay Intertechnology, Inc. RES 270 OHM 1W 1% AXIAL CMF60270R00FKRE

Description
RES 270ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1W 1% AXIAL - CMF60270R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1W 1% AXIAL
CMF60270R00FKRE
RES 270 OHM 1W 1% AXIAL CMF60270R00FKRE
RES 270ohm 1W 1% AXIAL

RES 270ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60270R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60270R00FKRE-ND
Through Hole Resistors CMF60270R00FKRE-ND
270 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60270R00FKRE CMF60270R00FKRE-ND
Product Name RES 270 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details