Vishay Intertechnology, Inc. Through Hole Resistors CMF60270R00FHR6

Description
270 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60270R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60270R00FHR6-ND
Through Hole Resistors CMF60270R00FHR6-ND
270 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 270 OHM 1W 1% AXIAL - CMF60270R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1W 1% AXIAL
CMF60270R00FHR6
RES 270 OHM 1W 1% AXIAL CMF60270R00FHR6
RES 270ohm 1W 1% AXIAL

RES 270ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 270 Ohm, +/1 Percent, 50 Ppm Vishay - 42C0740 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 270 Ohm, +/1 Percent, 50 Ppm Vishay
42C0740
Cmf60, 270 Ohm, +/1 Percent, 50 Ppm Vishay 42C0740
CMF60, 270 Ohm, +/- 1 Percent, 50 ppm

CMF60, 270 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60270R00FHR6-ND CMF60270R00FHR6 42C0740
Product Name Through Hole Resistors RES 270 OHM 1W 1% AXIAL Cmf60, 270 Ohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details