Vishay Intertechnology, Inc. RES 26.64 OHM 1W 0.1% AXIAL CMF6026R640BHEA

Description
RES 26.64ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 26.64ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.64 OHM 1W 0.1% AXIAL - CMF6026R640BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.64 OHM 1W 0.1% AXIAL
CMF6026R640BHEA
RES 26.64 OHM 1W 0.1% AXIAL CMF6026R640BHEA
RES 26.64ohm 1W 0.1% AXIAL

RES 26.64ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6026R640BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026R640BHEA-ND
Through Hole Resistors CMF6026R640BHEA-ND
26.64 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.64 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6026R640BHEA CMF6026R640BHEA-ND
Product Name RES 26.64 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.64 ohms 26.64 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details