Vishay Intertechnology, Inc. RES 26.64 OHM 1W 0.1% AXIAL CMF6026R640BHBF

Description
RES 26.64ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 26.64ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.64 OHM 1W 0.1% AXIAL - CMF6026R640BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.64 OHM 1W 0.1% AXIAL
CMF6026R640BHBF
RES 26.64 OHM 1W 0.1% AXIAL CMF6026R640BHBF
RES 26.64ohm 1W 0.1% AXIAL

RES 26.64ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6026R640BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026R640BHBF-ND
Through Hole Resistors CMF6026R640BHBF-ND
26.64 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.64 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 26.64 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C0713 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 26.64 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C0713
Cmf60, 26.64 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C0713
CMF60, 26.64 Ohm, +/- 0.1 Percent, 50 ppm

CMF60, 26.64 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6026R640BHBF CMF6026R640BHBF-ND 42C0713
Product Name RES 26.64 OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 26.64 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.64 ohms 26.64 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details