Vishay Intertechnology, Inc. Through Hole Resistors CMF6026K700FKBF

Description
26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6026K700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026K700FKBF-ND
Through Hole Resistors CMF6026K700FKBF-ND
26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.7K OHM 1W 1% AXIAL - CMF6026K700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1W 1% AXIAL
CMF6026K700FKBF
RES 26.7K OHM 1W 1% AXIAL CMF6026K700FKBF
RES 26.7Kohm 1W 1% AXIAL

RES 26.7Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,267Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0706 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0706
Resistor,metal Film,267Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0706
Resistor,Metal Film,267KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,267KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6026K700FKBF-ND CMF6026K700FKBF 42C0706
Product Name Through Hole Resistors RES 26.7K OHM 1W 1% AXIAL Resistor,metal Film,267Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers