Vishay Intertechnology, Inc. Through Hole Resistors CMF6026K700FHEB

Description
26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6026K700FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026K700FHEB-ND
Through Hole Resistors CMF6026K700FHEB-ND
26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.7K OHM 1W 1% AXIAL - CMF6026K700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1W 1% AXIAL
CMF6026K700FHEB
RES 26.7K OHM 1W 1% AXIAL CMF6026K700FHEB
RES 26.7Kohm 1W 1% AXIAL

RES 26.7Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6026K700FHEB-ND CMF6026K700FHEB
Product Name Through Hole Resistors RES 26.7K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers