Vishay Intertechnology, Inc. RES 26.7K OHM 1W 1% AXIAL CMF6026K700FHBF

Description
RES 26.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1W 1% AXIAL - CMF6026K700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1W 1% AXIAL
CMF6026K700FHBF
RES 26.7K OHM 1W 1% AXIAL CMF6026K700FHBF
RES 26.7Kohm 1W 1% AXIAL

RES 26.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6026K700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026K700FHBF-ND
Through Hole Resistors CMF6026K700FHBF-ND
26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,267Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0703 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0703
Resistor,metal Film,267Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0703
Resistor,Metal Film,267KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,267KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6026K700FHBF CMF6026K700FHBF-ND 42C0703
Product Name RES 26.7K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,267Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers