Vishay Intertechnology, Inc. RES 26.7K OHM 1W .25% AXIAL CMF6026K700CEEA

Description
RES 26.7Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1W .25% AXIAL - CMF6026K700CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1W .25% AXIAL
CMF6026K700CEEA
RES 26.7K OHM 1W .25% AXIAL CMF6026K700CEEA
RES 26.7Kohm 1W .25% AXIAL

RES 26.7Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6026K700CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026K700CEEA-ND
Through Hole Resistors CMF6026K700CEEA-ND
26.7 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6026K700CEEA CMF6026K700CEEA-ND
Product Name RES 26.7K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers