Vishay Intertechnology, Inc. Through Hole Resistors CMF6026K700BHR6

Description
26.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6026K700BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026K700BHR6-ND
Through Hole Resistors CMF6026K700BHR6-ND
26.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6026K700BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6026K700BHR6
Metal Film Resistors - CMF6026K700BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,267Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0698 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0698
Resistor,metal Film,267Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0698
Resistor,Metal Film,267KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,267KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6026K700BHR6-ND CMF6026K700BHR6 42C0698
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,267Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details