Vishay Intertechnology, Inc. RES 26.06K OHM 1W 1% AXIAL CMF6026K060FKEA

Description
RES 26.06Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.06Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.06K OHM 1W 1% AXIAL - CMF6026K060FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.06K OHM 1W 1% AXIAL
CMF6026K060FKEA
RES 26.06K OHM 1W 1% AXIAL CMF6026K060FKEA
RES 26.06Kohm 1W 1% AXIAL

RES 26.06Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6026K060FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026K060FKEA-ND
Through Hole Resistors CMF6026K060FKEA-ND
26.06 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.06 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-60 26.06K 1% T-1 Ea E3 Vishay - 82K9679 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-60 26.06K 1% T-1 Ea E3 Vishay
82K9679
Cmf-60 26.06K 1% T-1 Ea E3 Vishay 82K9679
CMF-60 26.06K 1% T-1 EA e3

CMF-60 26.06K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6026K060FKEA CMF6026K060FKEA-ND 82K9679
Product Name RES 26.06K OHM 1W 1% AXIAL Through Hole Resistors Cmf-60 26.06K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details