Vishay Intertechnology, Inc. RES 267 OHM 1W 1% AXIAL CMF60267R00FKR6

Description
RES 267ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1W 1% AXIAL - CMF60267R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1W 1% AXIAL
CMF60267R00FKR6
RES 267 OHM 1W 1% AXIAL CMF60267R00FKR6
RES 267ohm 1W 1% AXIAL

RES 267ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60267R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60267R00FKR6-ND
Through Hole Resistors CMF60267R00FKR6-ND
267 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,267Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0727 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0727
Resistor,metal Film,267Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0727
Resistor,Metal Film,267Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,267Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60267R00FKR6 CMF60267R00FKR6-ND 42C0727
Product Name RES 267 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,267Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details