Vishay Intertechnology, Inc. Through Hole Resistors CMF60267K00FHBF

Description
267 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
267 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60267K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60267K00FHBF-ND
Through Hole Resistors CMF60267K00FHBF-ND
267 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF60267K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF60267K00FHBF
Vishay/DaleMetal Film Resistors - CMF60267K00FHBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,2.67Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0720 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.67Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0720
Resistor,metal Film,2.67Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0720
Resistor,Metal Film,2.67MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.67MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60267K00FHBF-ND CMF60267K00FHBF 42C0720
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,2.67Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details