Vishay Intertechnology, Inc. RES 264 OHM 1W .1% AXIAL CMF60264R00BHR6

Description
RES 264ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 264ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 264 OHM 1W .1% AXIAL - CMF60264R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 264 OHM 1W .1% AXIAL
CMF60264R00BHR6
RES 264 OHM 1W .1% AXIAL CMF60264R00BHR6
RES 264ohm 1W .1% AXIAL

RES 264ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60264R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60264R00BHR6-ND
Through Hole Resistors CMF60264R00BHR6-ND
264 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

264 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60264R00BHR6 CMF60264R00BHR6-ND
Product Name RES 264 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 264 ohms 264 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details