Vishay Intertechnology, Inc. RES 261K OHM 1W 1% AXIAL CMF60261K00FHR6

Description
RES 261Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1W 1% AXIAL - CMF60261K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1W 1% AXIAL
CMF60261K00FHR6
RES 261K OHM 1W 1% AXIAL CMF60261K00FHR6
RES 261Kohm 1W 1% AXIAL

RES 261Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60261K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60261K00FHR6-ND
Through Hole Resistors CMF60261K00FHR6-ND
261 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60261K00FHR6 CMF60261K00FHR6-ND
Product Name RES 261K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details