Vishay Intertechnology, Inc. RES 25.5 OHM 1W 1% AXIAL CMF6025R500FHBF

Description
RES 25.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1W 1% AXIAL - CMF6025R500FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1W 1% AXIAL
CMF6025R500FHBF
RES 25.5 OHM 1W 1% AXIAL CMF6025R500FHBF
RES 25.5ohm 1W 1% AXIAL

RES 25.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6025R500FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6025R500FHBF-ND
Through Hole Resistors CMF6025R500FHBF-ND
25.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6025R500FHBF CMF6025R500FHBF-ND
Product Name RES 25.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details