Vishay Intertechnology, Inc. RES 25 OHM 1W 1% AXIAL CMF6025R000FKR664

Description
RES 25ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1W 1% AXIAL - CMF6025R000FKR664 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1W 1% AXIAL
CMF6025R000FKR664
RES 25 OHM 1W 1% AXIAL CMF6025R000FKR664
RES 25ohm 1W 1% AXIAL

RES 25ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6025R000FKR664-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6025R000FKR664-ND
Through Hole Resistors CMF6025R000FKR664-ND
25 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6025R000FKR664 CMF6025R000FKR664-ND
Product Name RES 25 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details