Vishay Intertechnology, Inc. RES 25 OHM 1W 0.1% AXIAL CMF6025R000BEEB

Description
RES 25ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1W 0.1% AXIAL - CMF6025R000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1W 0.1% AXIAL
CMF6025R000BEEB
RES 25 OHM 1W 0.1% AXIAL CMF6025R000BEEB
RES 25ohm 1W 0.1% AXIAL

RES 25ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6025R000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6025R000BEEB-ND
Through Hole Resistors CMF6025R000BEEB-ND
25 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6025R000BEEB CMF6025R000BEEB-ND
Product Name RES 25 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details