Vishay Intertechnology, Inc. RES 25.8K OHM 1W 1% AXIAL CMF6025K800FKBF

Description
RES 25.8Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.8Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.8K OHM 1W 1% AXIAL - CMF6025K800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.8K OHM 1W 1% AXIAL
CMF6025K800FKBF
RES 25.8K OHM 1W 1% AXIAL CMF6025K800FKBF
RES 25.8Kohm 1W 1% AXIAL

RES 25.8Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6025K800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6025K800FKBF-ND
Through Hole Resistors CMF6025K800FKBF-ND
25.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6025K800FKBF CMF6025K800FKBF-ND
Product Name RES 25.8K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details