Vishay Intertechnology, Inc. Through Hole Resistors CMF6025K600BEBF

Description
25.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6025K600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6025K600BEBF-ND
Through Hole Resistors CMF6025K600BEBF-ND
25.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF6025K600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6025K600BEBF
Vishay/DaleMetal Film Resistors - CMF6025K600BEBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf60, 25.6 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0668 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 25.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0668
Cmf60, 25.6 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0668
CMF60, 25.6 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 25.6 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6025K600BEBF-ND CMF6025K600BEBF 42C0668
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf60, 25.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details