Vishay Intertechnology, Inc. Through Hole Resistors CMF6025K500FKRE70

Description
25.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6025K500FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6025K500FKRE70-ND
Through Hole Resistors CMF6025K500FKRE70-ND
25.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 25.5K OHM 1W 1% AXIAL - CMF6025K500FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1W 1% AXIAL
CMF6025K500FKRE70
RES 25.5K OHM 1W 1% AXIAL CMF6025K500FKRE70
RES 25.5Kohm 1W 1% AXIAL

RES 25.5Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6025K500FKRE70-ND CMF6025K500FKRE70
Product Name Through Hole Resistors RES 25.5K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details