Vishay Intertechnology, Inc. RES 259 OHM 1W 0.1% AXIAL CMF60259R00BEEK

Description
RES 259ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 259ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 259 OHM 1W 0.1% AXIAL - CMF60259R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 259 OHM 1W 0.1% AXIAL
CMF60259R00BEEK
RES 259 OHM 1W 0.1% AXIAL CMF60259R00BEEK
RES 259ohm 1W 0.1% AXIAL

RES 259ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60259R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60259R00BEEK-ND
Through Hole Resistors CMF60259R00BEEK-ND
259 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

259 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60259R00BEEK CMF60259R00BEEK-ND
Product Name RES 259 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 259 ohms 259 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers