Vishay Intertechnology, Inc. RES 256 OHM 1W 0.1% AXIAL CMF60256R00BER6

Description
RES 256ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 256ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 256 OHM 1W 0.1% AXIAL - CMF60256R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 256 OHM 1W 0.1% AXIAL
CMF60256R00BER6
RES 256 OHM 1W 0.1% AXIAL CMF60256R00BER6
RES 256ohm 1W 0.1% AXIAL

RES 256ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60256R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60256R00BER6-ND
Through Hole Resistors CMF60256R00BER6-ND
256 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

256 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C0691 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C0691
Cmf60, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C0691
CMF60, 256 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 256 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60256R00BER6 CMF60256R00BER6-ND 42C0691
Product Name RES 256 OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 256 ohms 256 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details