Vishay Intertechnology, Inc. Through Hole Resistors CMF60256R00BEBF

Description
256 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
256 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60256R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60256R00BEBF-ND
Through Hole Resistors CMF60256R00BEBF-ND
256 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

256 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60256R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60256R00BEBF
Metal Film Resistors - CMF60256R00BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C0690 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C0690
Cmf60, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C0690
CMF60, 256 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 256 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60256R00BEBF-ND CMF60256R00BEBF 42C0690
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 256 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details