Vishay Intertechnology, Inc. Through Hole Resistors CMF60256K00BER6

Description
256 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
256 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60256K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60256K00BER6-ND
Through Hole Resistors CMF60256K00BER6-ND
256 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

256 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 256K OHM 1W 0.1% AXIAL - CMF60256K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 256K OHM 1W 0.1% AXIAL
CMF60256K00BER6
RES 256K OHM 1W 0.1% AXIAL CMF60256K00BER6
RES 256Kohm 1W 0.1% AXIAL

RES 256Kohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 256 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0688 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 256 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0688
Cmf60, 256 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0688
CMF60, 256 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 256 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60256K00BER6-ND CMF60256K00BER6 42C0688
Product Name Through Hole Resistors RES 256K OHM 1W 0.1% AXIAL Cmf60, 256 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers