Vishay Intertechnology, Inc. Metal Film Resistors - CMF60256K00BEEB

Description
Metal Film Resistors - Through Hole CMF-60 256K .1% T-9 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 256K .1% T-9 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60256K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60256K00BEEB
Metal Film Resistors - CMF60256K00BEEB
Metal Film Resistors - Through Hole CMF-60 256K .1% T-9 EB e3

Metal Film Resistors - Through Hole CMF-60 256K .1% T-9 EB e3

Supplier's Site
Through Hole Resistors - CMF60256K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60256K00BEEB-ND
Through Hole Resistors CMF60256K00BEEB-ND
256 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

256 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60256K00BEEB CMF60256K00BEEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers