Vishay Intertechnology, Inc. RES 256K OHM 1W 0.1% AXIAL CMF60256K00BEBF

Description
RES 256Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 256Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 256K OHM 1W 0.1% AXIAL - CMF60256K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 256K OHM 1W 0.1% AXIAL
CMF60256K00BEBF
RES 256K OHM 1W 0.1% AXIAL CMF60256K00BEBF
RES 256Kohm 1W 0.1% AXIAL

RES 256Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60256K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60256K00BEBF-ND
Through Hole Resistors CMF60256K00BEBF-ND
256 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

256 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 256 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0687 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 256 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0687
Cmf60, 256 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0687
CMF60, 256 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 256 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60256K00BEBF CMF60256K00BEBF-ND 42C0687
Product Name RES 256K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 256 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 256000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details