Vishay Intertechnology, Inc. RES 255 OHM 1W 1% AXIAL CMF60255R00FKEK

Description
RES 255ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1W 1% AXIAL - CMF60255R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1W 1% AXIAL
CMF60255R00FKEK
RES 255 OHM 1W 1% AXIAL CMF60255R00FKEK
RES 255ohm 1W 1% AXIAL

RES 255ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60255R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60255R00FKEK-ND
Through Hole Resistors CMF60255R00FKEK-ND
255 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60255R00FKEK CMF60255R00FKEK-ND
Product Name RES 255 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details