255 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 255ohm 1W .1% AXIAL
Resistor,Metal Film,255Ohms,500WV,.
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF60255R00BHR6-ND | CMF60255R00BHR6 | 42C0685 |
| Product Name | Through Hole Resistors | RES 255 OHM 1W .1% AXIAL | Resistor,metal Film,255Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 255 ohms | 255 ohms |