RES 255ohm 1W .1% AXIAL
255 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF60255R00BHEB | CMF60255R00BHEB-ND |
| Product Name | RES 255 OHM 1W .1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 255 ohms | 255 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |