Vishay Intertechnology, Inc. RES 250 OHM 1W 1% AXIAL CMF60250R00FLEK

Description
RES 250ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1W 1% AXIAL - CMF60250R00FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1W 1% AXIAL
CMF60250R00FLEK
RES 250 OHM 1W 1% AXIAL CMF60250R00FLEK
RES 250ohm 1W 1% AXIAL

RES 250ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60250R00FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60250R00FLEK-ND
Through Hole Resistors CMF60250R00FLEK-ND
250 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60250R00FLEK CMF60250R00FLEK-ND
Product Name RES 250 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers