Vishay Intertechnology, Inc. RES 250 OHM 1W 1% AXIAL CMF60250R00FLEB

Description
RES 250ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1W 1% AXIAL - CMF60250R00FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1W 1% AXIAL
CMF60250R00FLEB
RES 250 OHM 1W 1% AXIAL CMF60250R00FLEB
RES 250ohm 1W 1% AXIAL

RES 250ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60250R00FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60250R00FLEB-ND
Through Hole Resistors CMF60250R00FLEB-ND
250 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60250R00FLEB CMF60250R00FLEB-ND
Product Name RES 250 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details