Vishay Intertechnology, Inc. RES 250 OHM 1W 1% AXIAL CMF60250R00FKBF64

Description
RES 250ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1W 1% AXIAL - CMF60250R00FKBF64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1W 1% AXIAL
CMF60250R00FKBF64
RES 250 OHM 1W 1% AXIAL CMF60250R00FKBF64
RES 250ohm 1W 1% AXIAL

RES 250ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60250R00FKBF64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60250R00FKBF64-ND
Through Hole Resistors CMF60250R00FKBF64-ND
250 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 250 Ohm, +/1 Percent, 100 Ppm Vishay - 96B2388 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 250 Ohm, +/1 Percent, 100 Ppm Vishay
96B2388
Cmf60, 250 Ohm, +/1 Percent, 100 Ppm Vishay 96B2388
CMF60, 250 Ohm, +/- 1 Percent, 100 ppm

CMF60, 250 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60250R00FKBF64 CMF60250R00FKBF64-ND 96B2388
Product Name RES 250 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 250 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details