Vishay Intertechnology, Inc. Metal Film Resistors - CMF60250R00FER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60250R00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60250R00FER6
Metal Film Resistors - CMF60250R00FER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60250R00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60250R00FER6-ND
Through Hole Resistors CMF60250R00FER6-ND
250 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 250 Ohm, +/1 Percent, 25 Ppm Vishay - 42C0681 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 250 Ohm, +/1 Percent, 25 Ppm Vishay
42C0681
Cmf60, 250 Ohm, +/1 Percent, 25 Ppm Vishay 42C0681
CMF60, 250 Ohm, +/- 1 Percent, 25 ppm

CMF60, 250 Ohm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60250R00FER6 CMF60250R00FER6-ND 42C0681
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 250 Ohm, +/1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details