Vishay Intertechnology, Inc. Through Hole Resistors CMF60250R00BEEB70

Description
250 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
250 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60250R00BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60250R00BEEB70-ND
Through Hole Resistors CMF60250R00BEEB70-ND
250 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 250 OHM 1W 0.1% AXIAL - CMF60250R00BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1W 0.1% AXIAL
CMF60250R00BEEB70
RES 250 OHM 1W 0.1% AXIAL CMF60250R00BEEB70
RES 250ohm 1W 0.1% AXIAL

RES 250ohm 1W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60250R00BEEB70-ND CMF60250R00BEEB70
Product Name Through Hole Resistors RES 250 OHM 1W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details