Vishay Intertechnology, Inc. RES 250 OHM 1W 0.1% AXIAL CMF60250R00BEEA

Description
RES 250ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1W 0.1% AXIAL - CMF60250R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1W 0.1% AXIAL
CMF60250R00BEEA
RES 250 OHM 1W 0.1% AXIAL CMF60250R00BEEA
RES 250ohm 1W 0.1% AXIAL

RES 250ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60250R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60250R00BEEA-ND
Through Hole Resistors CMF60250R00BEEA-ND
250 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60250R00BEEA CMF60250R00BEEA-ND
Product Name RES 250 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers