Vishay Intertechnology, Inc. Metal Film Resistors - CMF6024R900FHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6024R900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6024R900FHR6
Metal Film Resistors - CMF6024R900FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6024R900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6024R900FHR6-ND
Through Hole Resistors CMF6024R900FHR6-ND
24.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0637 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0637
Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0637
Resistor,Metal Film,24.9Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.9Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6024R900FHR6 CMF6024R900FHR6-ND 42C0637
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details