Vishay Intertechnology, Inc. RES 24.3 OHM 1W 1% AXIAL CMF6024R300FHBF

Description
RES 24.3ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1W 1% AXIAL - CMF6024R300FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1W 1% AXIAL
CMF6024R300FHBF
RES 24.3 OHM 1W 1% AXIAL CMF6024R300FHBF
RES 24.3ohm 1W 1% AXIAL

RES 24.3ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6024R300FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6024R300FHBF-ND
Through Hole Resistors CMF6024R300FHBF-ND
24.3 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.3Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0630 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0630
Resistor,metal Film,24.3Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0630
Resistor,Metal Film,24.3Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.3Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6024R300FHBF CMF6024R300FHBF-ND 42C0630
Product Name RES 24.3 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,24.3Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details