Vishay Intertechnology, Inc. RES 24.9K OHM 1W 1% AXIAL CMF6024K900FHR6

Description
RES 24.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1W 1% AXIAL - CMF6024K900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1W 1% AXIAL
CMF6024K900FHR6
RES 24.9K OHM 1W 1% AXIAL CMF6024K900FHR6
RES 24.9Kohm 1W 1% AXIAL

RES 24.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6024K900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6024K900FHR6-ND
Through Hole Resistors CMF6024K900FHR6-ND
24.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,249Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0626 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,249Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0626
Resistor,metal Film,249Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0626
Resistor,Metal Film,249KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,249KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6024K900FHR6 CMF6024K900FHR6-ND 42C0626
Product Name RES 24.9K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,249Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details