Vishay Intertechnology, Inc. Metal Film Resistors - CMF6024K900BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6024K900BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6024K900BER6
Metal Film Resistors - CMF6024K900BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6024K900BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6024K900BER6-ND
Through Hole Resistors CMF6024K900BER6-ND
24.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,249Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0622 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,249Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0622
Resistor,metal Film,249Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0622
Resistor,Metal Film,249KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,249KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6024K900BER6 CMF6024K900BER6-ND 42C0622
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,249Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details