Vishay Intertechnology, Inc. RES 24.9K OHM 1W .1% AXIAL CMF6024K900BEEK

Description
RES 24.9Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1W .1% AXIAL - CMF6024K900BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1W .1% AXIAL
CMF6024K900BEEK
RES 24.9K OHM 1W .1% AXIAL CMF6024K900BEEK
RES 24.9Kohm 1W .1% AXIAL

RES 24.9Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6024K900BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6024K900BEEK-ND
Through Hole Resistors CMF6024K900BEEK-ND
24.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6024K900BEEK CMF6024K900BEEK-ND
Product Name RES 24.9K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers