Vishay Intertechnology, Inc. Through Hole Resistors CMF6024K900BEBF

Description
24.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6024K900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6024K900BEBF-ND
Through Hole Resistors CMF6024K900BEBF-ND
24.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24.9K OHM 1W .1% AXIAL - CMF6024K900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1W .1% AXIAL
CMF6024K900BEBF
RES 24.9K OHM 1W .1% AXIAL CMF6024K900BEBF
RES 24.9Kohm 1W .1% AXIAL

RES 24.9Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,249Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0621 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,249Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0621
Resistor,metal Film,249Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0621
Resistor,Metal Film,249KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,249KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6024K900BEBF-ND CMF6024K900BEBF 42C0621
Product Name Through Hole Resistors RES 24.9K OHM 1W .1% AXIAL Resistor,metal Film,249Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details