Vishay Intertechnology, Inc. Through Hole Resistors CMF6024K300FKR6

Description
24.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6024K300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6024K300FKR6-ND
Through Hole Resistors CMF6024K300FKR6-ND
24.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24.3K OHM 1W 1% AXIAL - CMF6024K300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1W 1% AXIAL
CMF6024K300FKR6
RES 24.3K OHM 1W 1% AXIAL CMF6024K300FKR6
RES 24.3Kohm 1W 1% AXIAL

RES 24.3Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,243Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0619 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,243Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0619
Resistor,metal Film,243Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0619
Resistor,Metal Film,243KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,243KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6024K300FKR6-ND CMF6024K300FKR6 42C0619
Product Name Through Hole Resistors RES 24.3K OHM 1W 1% AXIAL Resistor,metal Film,243Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details