Vishay Intertechnology, Inc. RES 24.3K OHM 1W 1% AXIAL CMF6024K300FKBF

Description
RES 24.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1W 1% AXIAL - CMF6024K300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1W 1% AXIAL
CMF6024K300FKBF
RES 24.3K OHM 1W 1% AXIAL CMF6024K300FKBF
RES 24.3Kohm 1W 1% AXIAL

RES 24.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6024K300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6024K300FKBF-ND
Through Hole Resistors CMF6024K300FKBF-ND
24.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,243Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0618 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,243Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0618
Resistor,metal Film,243Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0618
Resistor,Metal Film,243KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,243KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6024K300FKBF CMF6024K300FKBF-ND 42C0618
Product Name RES 24.3K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,243Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details