Vishay Intertechnology, Inc. RES 24.3K OHM 1W 1% AXIAL CMF6024K300FHEK

Description
RES 24.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1W 1% AXIAL - CMF6024K300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1W 1% AXIAL
CMF6024K300FHEK
RES 24.3K OHM 1W 1% AXIAL CMF6024K300FHEK
RES 24.3Kohm 1W 1% AXIAL

RES 24.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6024K300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6024K300FHEK-ND
Through Hole Resistors CMF6024K300FHEK-ND
24.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6024K300FHEK CMF6024K300FHEK-ND
Product Name RES 24.3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers