Vishay Intertechnology, Inc. RES 24.3K OHM 1W 1% AXIAL CMF6024K300FHBF

Description
RES 24.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1W 1% AXIAL - CMF6024K300FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1W 1% AXIAL
CMF6024K300FHBF
RES 24.3K OHM 1W 1% AXIAL CMF6024K300FHBF
RES 24.3Kohm 1W 1% AXIAL

RES 24.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6024K300FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6024K300FHBF-ND
Through Hole Resistors CMF6024K300FHBF-ND
24.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,243Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0615 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,243Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0615
Resistor,metal Film,243Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0615
Resistor,Metal Film,243KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,243KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6024K300FHBF CMF6024K300FHBF-ND 42C0615
Product Name RES 24.3K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,243Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details