Vishay Intertechnology, Inc. Metal Film Resistors - CMF60249R00FKEK

Description
Metal Film Resistors - Through Hole 249ohm 1% 100PPM 1/2W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 249ohm 1% 100PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60249R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60249R00FKEK
Metal Film Resistors - CMF60249R00FKEK
Metal Film Resistors - Through Hole 249ohm 1% 100PPM 1/2W

Metal Film Resistors - Through Hole 249ohm 1% 100PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF60249R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60249R00FKEK-ND
Through Hole Resistors CMF60249R00FKEK-ND
249 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60249R00FKEK CMF60249R00FKEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details