Vishay Intertechnology, Inc. RES 249 OHM 1W .5% AXIAL CMF60249R00DEBF

Description
RES 249ohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1W .5% AXIAL - CMF60249R00DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1W .5% AXIAL
CMF60249R00DEBF
RES 249 OHM 1W .5% AXIAL CMF60249R00DEBF
RES 249ohm 1W .5% AXIAL

RES 249ohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60249R00DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60249R00DEBF-ND
Through Hole Resistors CMF60249R00DEBF-ND
249 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60249R00DEBF CMF60249R00DEBF-ND
Product Name RES 249 OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers