Vishay Intertechnology, Inc. RES 249 OHM 1W .1% AXIAL CMF60249R00BEBF

Description
RES 249ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1W .1% AXIAL - CMF60249R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1W .1% AXIAL
CMF60249R00BEBF
RES 249 OHM 1W .1% AXIAL CMF60249R00BEBF
RES 249ohm 1W .1% AXIAL

RES 249ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60249R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60249R00BEBF-ND
Through Hole Resistors CMF60249R00BEBF-ND
249 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60249R00BEBF CMF60249R00BEBF-ND
Product Name RES 249 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details